EGS-1-80 100 1% RWR81S1000FR S73
RES 100ohm 1W 1% WW AXIAL
RES 100 OHM 1W 1% WW AXIAL
RES 100 OHM 1W 1% WW AXIAL
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S1000FRS73 | RWR81S1000FRS73 | 541-RWR81S1000FRS73DKR-ND | 63C8438 |
| Product Name | Wirewound Resistors | RES 100 OHM 1W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 1 watts | 1 watts |