Vishay Intertechnology, Inc. RES 120 OHM 1W 1% WW AXIAL RWR81S1200FSS73

Description
RES 120ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1W 1% WW AXIAL - RWR81S1200FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 1% WW AXIAL
RWR81S1200FSS73
RES 120 OHM 1W 1% WW AXIAL RWR81S1200FSS73
RES 120ohm 1W 1% WW AXIAL

RES 120ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1200FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1200FSS73
Wirewound Resistors 3110-RWR81S1200FSS73
EGS-1-80 120 1% RWR81S1200FS S73

EGS-1-80 120 1% RWR81S1200FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1200FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1200FSS73-ND
Through Hole Resistors RWR81S1200FSS73-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1200FSS73 3110-RWR81S1200FSS73 RWR81S1200FSS73-ND
Product Name RES 120 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers