Vishay Intertechnology, Inc. RES 104 OHM 1W 0.1% WW AXIAL RWR81S1040BRS70

Description
RES 104ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 104ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104 OHM 1W 0.1% WW AXIAL - RWR81S1040BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 1W 0.1% WW AXIAL
RWR81S1040BRS70
RES 104 OHM 1W 0.1% WW AXIAL RWR81S1040BRS70
RES 104ohm 1W 0.1% WW AXIAL

RES 104ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1040BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1040BRS70-ND
Through Hole Resistors RWR81S1040BRS70-ND
104 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

104 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1040BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1040BRS70
Wirewound Resistors 3110-RWR81S1040BRS70
EGS-1-80 104 .1% RWR81S1040BR S70

EGS-1-80 104 .1% RWR81S1040BR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1040BRS70 RWR81S1040BRS70-ND 3110-RWR81S1040BRS70
Product Name RES 104 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104 ohms 104 ohms 104 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers