Vishay Intertechnology, Inc. Through Hole Resistors RWR81S11R0FMBSL

Description
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S11R0FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S11R0FMBSL-ND
Through Hole Resistors RWR81S11R0FMBSL-ND
11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11 OHM 1W 1% WW AXIAL - RWR81S11R0FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1W 1% WW AXIAL
RWR81S11R0FMBSL
RES 11 OHM 1W 1% WW AXIAL RWR81S11R0FMBSL
RES 11ohm 1W 1% WW AXIAL

RES 11ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S11R0FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S11R0FMBSL
Wirewound Resistors 3110-RWR81S11R0FMBSL
EGS-1-80 11 1% RWR81S11R0FM BSL

EGS-1-80 11 1% RWR81S11R0FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S11R0FMBSL-ND RWR81S11R0FMBSL 3110-RWR81S11R0FMBSL
Product Name Through Hole Resistors RES 11 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C142K2JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details