Vishay Intertechnology, Inc. RES 0.909 OHM 1W 0.1% WW AXIAL RWR81NR909BSBSL

Description
RES 0.909ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 1W 0.1% WW AXIAL - RWR81NR909BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 1W 0.1% WW AXIAL
RWR81NR909BSBSL
RES 0.909 OHM 1W 0.1% WW AXIAL RWR81NR909BSBSL
RES 0.909ohm 1W 0.1% WW AXIAL

RES 0.909ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR909BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR909BSBSL-ND
Through Hole Resistors RWR81NR909BSBSL-ND
909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

909 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR909BSBSL RWR81NR909BSBSL-ND
Product Name RES 0.909 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers