Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001FSBSL

Description
EGS-1-80 1K 1% RWR81S1001FS BSL
Request a Quote Datasheet
Description
EGS-1-80 1K 1% RWR81S1001FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001FSBSL
Wirewound Resistors 3110-RWR81S1001FSBSL
EGS-1-80 1K 1% RWR81S1001FS BSL

EGS-1-80 1K 1% RWR81S1001FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1001FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001FSBSL-ND
Through Hole Resistors RWR81S1001FSBSL-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 1W 1% WW AXIAL - RWR81S1001FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% WW AXIAL
RWR81S1001FSBSL
RES 1K OHM 1W 1% WW AXIAL RWR81S1001FSBSL
RES 1Kohm 1W 1% WW AXIAL

RES 1Kohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1001FSBSL RWR81S1001FSBSL-ND RWR81S1001FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details