Vishay Intertechnology, Inc. RES 10 OHM 1W 0.1% WW AXIAL RWR81S10R0BPB12

Description
RES 10ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 0.1% WW AXIAL - RWR81S10R0BPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 0.1% WW AXIAL
RWR81S10R0BPB12
RES 10 OHM 1W 0.1% WW AXIAL RWR81S10R0BPB12
RES 10ohm 1W 0.1% WW AXIAL

RES 10ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S10R0BPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R0BPB12-ND
Through Hole Resistors RWR81S10R0BPB12-ND
10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S10R0BPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R0BPB12
Wirewound Resistors 3110-RWR81S10R0BPB12
EGS-1-80 10 .1% RWR81S10R0BP B12

EGS-1-80 10 .1% RWR81S10R0BP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S10R0BPB12 RWR81S10R0BPB12-ND 3110-RWR81S10R0BPB12
Product Name RES 10 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details