RES 100ohm 1W 1% WW AXIAL
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 100 1% RWR81S1000FM S73
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S1000FMS73 | RWR81S1000FMS73-ND | 3110-RWR81S1000FMS73 | 63C8428 |
| Product Name | RES 100 OHM 1W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 1 watts | 1 watts | ||
| Configuration | Single Resistor | Single Resistor |