Vishay Intertechnology, Inc. RES 0.825 OHM 1W 1% WW AXIAL RWR81NR825FRS73

Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 1W 1% WW AXIAL - RWR81NR825FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 1W 1% WW AXIAL
RWR81NR825FRS73
RES 0.825 OHM 1W 1% WW AXIAL RWR81NR825FRS73
RES 0.825ohm 1W 1% WW AXIAL

RES 0.825ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR825FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR825FRS73-ND
Through Hole Resistors RWR81NR825FRS73-ND
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR825FRS73 RWR81NR825FRS73-ND
Product Name RES 0.825 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details