Vishay Intertechnology, Inc. RES 110 OHM 1W 1% WW AXIAL RWR81S1100FSRSL

Description
RES 110ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1W 1% WW AXIAL - RWR81S1100FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81S1100FSRSL
RES 110 OHM 1W 1% WW AXIAL RWR81S1100FSRSL
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1100FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1100FSRSL
Wirewound Resistors 3110-RWR81S1100FSRSL
EGS-1-80 110 1% RWR81S1100FS RSL

EGS-1-80 110 1% RWR81S1100FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1100FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1100FSRSL-ND
Through Hole Resistors RWR81S1100FSRSL-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1100FSRSL 3110-RWR81S1100FSRSL RWR81S1100FSRSL-ND
Product Name RES 110 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details