Vishay Intertechnology, Inc. RES 12.1 OHM 1W 1% WW AXIAL RWR81S12R1FSRSL

Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1W 1% WW AXIAL - RWR81S12R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% WW AXIAL
RWR81S12R1FSRSL
RES 12.1 OHM 1W 1% WW AXIAL RWR81S12R1FSRSL
RES 12.1ohm 1W 1% WW AXIAL

RES 12.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S12R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R1FSRSL-ND
Through Hole Resistors RWR81S12R1FSRSL-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S12R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R1FSRSL
Wirewound Resistors 3110-RWR81S12R1FSRSL
EGS-1-80 12.1 1% RWR81S12R1FS RSL

EGS-1-80 12.1 1% RWR81S12R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S12R1FSRSL RWR81S12R1FSRSL-ND 3110-RWR81S12R1FSRSL
Product Name RES 12.1 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details