Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1250FRB12

Description
EGS-1-80 125 1% RWR81S1250FR B12
Request a Quote Datasheet
Description
EGS-1-80 125 1% RWR81S1250FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1250FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1250FRB12
Wirewound Resistors 3110-RWR81S1250FRB12
EGS-1-80 125 1% RWR81S1250FR B12

EGS-1-80 125 1% RWR81S1250FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1250FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1250FRB12-ND
Through Hole Resistors RWR81S1250FRB12-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 125 OHM 1W 1% WW AXIAL - RWR81S1250FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1W 1% WW AXIAL
RWR81S1250FRB12
RES 125 OHM 1W 1% WW AXIAL RWR81S1250FRB12
RES 125ohm 1W 1% WW AXIAL

RES 125ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1250FRB12 RWR81S1250FRB12-ND RWR81S1250FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 125 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details