Vishay Intertechnology, Inc. RES 106 OHM 1W 0.5% WW AXIAL RWR81S1060DRS70

Description
RES 106ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 106ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 106 OHM 1W 0.5% WW AXIAL - RWR81S1060DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 106 OHM 1W 0.5% WW AXIAL
RWR81S1060DRS70
RES 106 OHM 1W 0.5% WW AXIAL RWR81S1060DRS70
RES 106ohm 1W 0.5% WW AXIAL

RES 106ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1060DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1060DRS70-ND
Through Hole Resistors RWR81S1060DRS70-ND
106 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

106 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1060DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1060DRS70
Wirewound Resistors 3110-RWR81S1060DRS70
EGS-1-80 106 .5% RWR81S1060DR S70

EGS-1-80 106 .5% RWR81S1060DR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1060DRS70 RWR81S1060DRS70-ND 3110-RWR81S1060DRS70
Product Name RES 106 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 106 ohms 106 ohms 106 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details