Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1240FSS70

Description
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1240FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1240FSS70-ND
Through Hole Resistors RWR81S1240FSS70-ND
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 124 OHM 1W 1% WW AXIAL - RWR81S1240FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 1% WW AXIAL
RWR81S1240FSS70
RES 124 OHM 1W 1% WW AXIAL RWR81S1240FSS70
RES 124ohm 1W 1% WW AXIAL

RES 124ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1240FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1240FSS70
Wirewound Resistors 3110-RWR81S1240FSS70
EGS-1-80 124 1% RWR81S1240FS S70

EGS-1-80 124 1% RWR81S1240FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1240FSS70-ND RWR81S1240FSS70 3110-RWR81S1240FSS70
Product Name Through Hole Resistors RES 124 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers