100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 100ohm 1W 1% WW AXIAL
EGS-1-80 100 1% RWR81S1000FR S70
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR81S1000FRS70-ND | RWR81S1000FRS70 | 3110-RWR81S1000FRS70 | 63C8437 |
| Product Name | Through Hole Resistors | RES 100 OHM 1W 1% WW AXIAL | Wirewound Resistors | Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | MetalAlloy | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |