Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1100FPS70

Description
EGS-1-80 110 1% RWR81S1100FP S70
Request a Quote Datasheet
Description
EGS-1-80 110 1% RWR81S1100FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1100FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1100FPS70
Wirewound Resistors 3110-RWR81S1100FPS70
EGS-1-80 110 1% RWR81S1100FP S70

EGS-1-80 110 1% RWR81S1100FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1100FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1100FPS70-ND
Through Hole Resistors RWR81S1100FPS70-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 1W 1% WW AXIAL - RWR81S1100FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81S1100FPS70
RES 110 OHM 1W 1% WW AXIAL RWR81S1100FPS70
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1100FPS70 RWR81S1100FPS70-ND RWR81S1100FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers