Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001FRB12

Description
EGS-1-80 1K 1% RWR81S1001FR B12
Request a Quote Datasheet
Description
EGS-1-80 1K 1% RWR81S1001FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001FRB12
Wirewound Resistors 3110-RWR81S1001FRB12
EGS-1-80 1K 1% RWR81S1001FR B12

EGS-1-80 1K 1% RWR81S1001FR B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RWR81S1001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1001FRB12-ND
Through Hole Resistors 541-RWR81S1001FRB12-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 1W 1% WW AXIAL - RWR81S1001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% WW AXIAL
RWR81S1001FRB12
RES 1K OHM 1W 1% WW AXIAL RWR81S1001FRB12
RES 1Kohm 1W 1% WW AXIAL

RES 1Kohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay - 96B4819 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay
96B4819
Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay 96B4819
WIREWOUND RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:2.16mmRoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 1W, 1%; Resistance:1kohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:2.16mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81S1001FRB12 541-RWR81S1001FRB12-ND RWR81S1001FRB12 96B4819
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 1W 1% WW AXIAL Wirewound Resistor, 1Kohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details