Vishay Intertechnology, Inc. RES 121 OHM 1W 1% WW AXIAL RWR81S1210FMB12

Description
RES 121ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1W 1% WW AXIAL - RWR81S1210FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1W 1% WW AXIAL
RWR81S1210FMB12
RES 121 OHM 1W 1% WW AXIAL RWR81S1210FMB12
RES 121ohm 1W 1% WW AXIAL

RES 121ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1210FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1210FMB12-ND
Through Hole Resistors RWR81S1210FMB12-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1210FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1210FMB12
Wirewound Resistors 3110-RWR81S1210FMB12
EGS-1-80 121 1% RWR81S1210FM B12

EGS-1-80 121 1% RWR81S1210FM B12

Supplier's Site Datasheet
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 48M5357 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
48M5357
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 48M5357
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR81S1210FMB12 RWR81S1210FMB12-ND 3110-RWR81S1210FMB12 48M5357
Product Name RES 121 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details