Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR866FSB12

Description
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR866FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR866FSB12-ND
Through Hole Resistors RWR81NR866FSB12-ND
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.866 OHM 1W 1% WW AXIAL - RWR81NR866FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 1W 1% WW AXIAL
RWR81NR866FSB12
RES 0.866 OHM 1W 1% WW AXIAL RWR81NR866FSB12
RES 0.866ohm 1W 1% WW AXIAL

RES 0.866ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR866FSB12-ND RWR81NR866FSB12
Product Name Through Hole Resistors RES 0.866 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8660 ohms 0.8660 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details