Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1210FRS73

Description
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1210FRS73-ND
Through Hole Resistors RWR81S1210FRS73-ND
121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1210FRS73
Wirewound Resistors 3110-RWR81S1210FRS73
EGS-1-80 121 1% RWR81S1210FR S73

EGS-1-80 121 1% RWR81S1210FR S73

Supplier's Site Datasheet
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81S1210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81S1210FRS73
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R RWR81S1210FRS73
Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1210FRS73-ND 3110-RWR81S1210FRS73 RWR81S1210FRS73
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 121 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details