Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1200BRS73

Description
EGS-1-80 120 .1% RWR81S1200BR S73
Request a Quote Datasheet
Description
EGS-1-80 120 .1% RWR81S1200BR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1200BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1200BRS73
Wirewound Resistors 3110-RWR81S1200BRS73
EGS-1-80 120 .1% RWR81S1200BR S73

EGS-1-80 120 .1% RWR81S1200BR S73

Supplier's Site Datasheet
RES 120 OHM 1W 0.1% WW AXIAL - RWR81S1200BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1W 0.1% WW AXIAL
RWR81S1200BRS73
RES 120 OHM 1W 0.1% WW AXIAL RWR81S1200BRS73
RES 120ohm 1W 0.1% WW AXIAL

RES 120ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1200BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1200BRS73-ND
Through Hole Resistors RWR81S1200BRS73-ND
120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1200BRS73 RWR81S1200BRS73 RWR81S1200BRS73-ND
Product Name Wirewound Resistors RES 120 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details