Vishay Intertechnology, Inc. Wirewound Resistors RWR81S10R5FRBSL

Description
EGS-1-80 10.5 1% RWR81S10R5FR BSL
Request a Quote Datasheet
Description
EGS-1-80 10.5 1% RWR81S10R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S10R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R5FRBSL
Wirewound Resistors 3110-RWR81S10R5FRBSL
EGS-1-80 10.5 1% RWR81S10R5FR BSL

EGS-1-80 10.5 1% RWR81S10R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S10R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R5FRBSL-ND
Through Hole Resistors RWR81S10R5FRBSL-ND
10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.5 OHM 1W 1% WW AXIAL - RWR81S10R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1W 1% WW AXIAL
RWR81S10R5FRBSL
RES 10.5 OHM 1W 1% WW AXIAL RWR81S10R5FRBSL
RES 10.5ohm 1W 1% WW AXIAL

RES 10.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S10R5FRBSL RWR81S10R5FRBSL-ND RWR81S10R5FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 10.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers