Vishay Intertechnology, Inc. Wirewound Resistors RWR81S10R5FRRSL

Description
EGS-1-80 10.5 1% RWR81S10R5FR RSL
Request a Quote Datasheet
Description
EGS-1-80 10.5 1% RWR81S10R5FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S10R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R5FRRSL
Wirewound Resistors 3110-RWR81S10R5FRRSL
EGS-1-80 10.5 1% RWR81S10R5FR RSL

EGS-1-80 10.5 1% RWR81S10R5FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S10R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R5FRRSL-ND
Through Hole Resistors RWR81S10R5FRRSL-ND
10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.5 OHM 1W 1% WW AXIAL - RWR81S10R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1W 1% WW AXIAL
RWR81S10R5FRRSL
RES 10.5 OHM 1W 1% WW AXIAL RWR81S10R5FRRSL
RES 10.5ohm 1W 1% WW AXIAL

RES 10.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S10R5FRRSL RWR81S10R5FRRSL-ND RWR81S10R5FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 10.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details