RES 1Kohm 1W 0.1% WW AXIAL
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-1-80 1K .1% RWR81S1001BR S70
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S1001BRS70 | RWR81S1001BRS70-ND | 3110-RWR81S1001BRS70 |
| Product Name | RES 1K OHM 1W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1000 ohms | 1000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |