Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1100FPBSL

Description
EGS-1-80 110 1% RWR81S1100FP BSL
Request a Quote Datasheet
Description
EGS-1-80 110 1% RWR81S1100FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1100FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1100FPBSL
Wirewound Resistors 3110-RWR81S1100FPBSL
EGS-1-80 110 1% RWR81S1100FP BSL

EGS-1-80 110 1% RWR81S1100FP BSL

Supplier's Site Datasheet
RES 110 OHM 1W 1% WW AXIAL - RWR81S1100FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81S1100FPBSL
RES 110 OHM 1W 1% WW AXIAL RWR81S1100FPBSL
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1100FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1100FPBSL-ND
Through Hole Resistors RWR81S1100FPBSL-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1100FPBSL RWR81S1100FPBSL RWR81S1100FPBSL-ND
Product Name Wirewound Resistors RES 110 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details