Vishay Intertechnology, Inc. Wirewound Resistors RWR81S12R1FMBSL

Description
EGS-1-80 12.1 1% RWR81S12R1FM BSL
Request a Quote Datasheet
Description
EGS-1-80 12.1 1% RWR81S12R1FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S12R1FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R1FMBSL
Wirewound Resistors 3110-RWR81S12R1FMBSL
EGS-1-80 12.1 1% RWR81S12R1FM BSL

EGS-1-80 12.1 1% RWR81S12R1FM BSL

Supplier's Site Datasheet
RES 12.1 OHM 1W 1% WW AXIAL - RWR81S12R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1W 1% WW AXIAL
RWR81S12R1FMBSL
RES 12.1 OHM 1W 1% WW AXIAL RWR81S12R1FMBSL
RES 12.1ohm 1W 1% WW AXIAL

RES 12.1ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S12R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R1FMBSL-ND
Through Hole Resistors RWR81S12R1FMBSL-ND
12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S12R1FMBSL RWR81S12R1FMBSL RWR81S12R1FMBSL-ND
Product Name Wirewound Resistors RES 12.1 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details