107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 107ohm 1W 1% WW AXIAL
EGS-1-80 107 1% RWR81S1070FR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81S1070FRBSL-ND | RWR81S1070FRBSL | 3110-RWR81S1070FRBSL |
| Product Name | Through Hole Resistors | RES 107 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 107 ohms | 107 ohms | 107 ohms |