Vishay Precision Group RES 100 OHM 1W 1% WW AXIAL RWR81S1000FSS70

Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 1% WW AXIAL - RWR81S1000FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% WW AXIAL
RWR81S1000FSS70
RES 100 OHM 1W 1% WW AXIAL RWR81S1000FSS70
RES 100ohm 1W 1% WW AXIAL

RES 100ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1000FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1000FSS70
Wirewound Resistors 3110-RWR81S1000FSS70
EGS-1-80 100 1% RWR81S1000FS S70

EGS-1-80 100 1% RWR81S1000FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1000FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1000FSS70-ND
Through Hole Resistors RWR81S1000FSS70-ND
100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C8443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C8443
Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C8443
Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,100Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81S1000FSS70 3110-RWR81S1000FSS70 RWR81S1000FSS70-ND 63C8443
Product Name RES 100 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,100Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details