EGS-1-80 11.7 .5% RWR81S11R7DS S73
11.7 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 11.7ohm 1W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S11R7DSS73 | RWR81S11R7DSS73-ND | RWR81S11R7DSS73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 11.7 OHM 1W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 11.7 ohms | 11.7 ohms | 11.7 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |