Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1250FRBSL

Description
EGS-1-80 125 1% RWR81S1250FR BSL
Request a Quote Datasheet
Description
EGS-1-80 125 1% RWR81S1250FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1250FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1250FRBSL
Wirewound Resistors 3110-RWR81S1250FRBSL
EGS-1-80 125 1% RWR81S1250FR BSL

EGS-1-80 125 1% RWR81S1250FR BSL

Supplier's Site Datasheet
RES 125 OHM 1W 1% WW AXIAL - RWR81S1250FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1W 1% WW AXIAL
RWR81S1250FRBSL
RES 125 OHM 1W 1% WW AXIAL RWR81S1250FRBSL
RES 125ohm 1W 1% WW AXIAL

RES 125ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1250FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1250FRBSL-ND
Through Hole Resistors RWR81S1250FRBSL-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

125 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1250FRBSL RWR81S1250FRBSL RWR81S1250FRBSL-ND
Product Name Wirewound Resistors RES 125 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details