Vishay Intertechnology, Inc. RES 124 OHM 1W 1% WW AXIAL RWR81S1240FRS70

Description
RES 124ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1W 1% WW AXIAL - RWR81S1240FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1W 1% WW AXIAL
RWR81S1240FRS70
RES 124 OHM 1W 1% WW AXIAL RWR81S1240FRS70
RES 124ohm 1W 1% WW AXIAL

RES 124ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1240FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1240FRS70-ND
Through Hole Resistors RWR81S1240FRS70-ND
124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1240FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1240FRS70
Wirewound Resistors 3110-RWR81S1240FRS70
EGS-1-80 124 1% RWR81S1240FR S70

EGS-1-80 124 1% RWR81S1240FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1240FRS70 RWR81S1240FRS70-ND 3110-RWR81S1240FRS70
Product Name RES 124 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details