Vishay Intertechnology, Inc. RES 100 OHM 1W 0.1% WW AXIAL RWR81S1000BSRSL

Description
RES 100ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1W 0.1% WW AXIAL - RWR81S1000BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 0.1% WW AXIAL
RWR81S1000BSRSL
RES 100 OHM 1W 0.1% WW AXIAL RWR81S1000BSRSL
RES 100ohm 1W 0.1% WW AXIAL

RES 100ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1000BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1000BSRSL-ND
Through Hole Resistors RWR81S1000BSRSL-ND
100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1000BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1000BSRSL
Wirewound Resistors 3110-RWR81S1000BSRSL
EGS-1-80 100 .1% RWR81S1000BS RSL

EGS-1-80 100 .1% RWR81S1000BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1000BSRSL RWR81S1000BSRSL-ND 3110-RWR81S1000BSRSL
Product Name RES 100 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details