Vishay Intertechnology, Inc. RES 12 OHM 1W 0.1% WW AXIAL RWR81S12R0BSBSL

Description
RES 12ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 1W 0.1% WW AXIAL - RWR81S12R0BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1W 0.1% WW AXIAL
RWR81S12R0BSBSL
RES 12 OHM 1W 0.1% WW AXIAL RWR81S12R0BSBSL
RES 12ohm 1W 0.1% WW AXIAL

RES 12ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S12R0BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R0BSBSL-ND
Through Hole Resistors RWR81S12R0BSBSL-ND
12 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S12R0BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R0BSBSL
Wirewound Resistors 3110-RWR81S12R0BSBSL
EGS-1-80 12 .1% RWR81S12R0BS BSL

EGS-1-80 12 .1% RWR81S12R0BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S12R0BSBSL RWR81S12R0BSBSL-ND 3110-RWR81S12R0BSBSL
Product Name RES 12 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers