Vishay Intertechnology, Inc. RES 113 OHM 1W 0.1% WW AXIAL RWR81S1130BSS73

Description
RES 113ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1W 0.1% WW AXIAL - RWR81S1130BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1W 0.1% WW AXIAL
RWR81S1130BSS73
RES 113 OHM 1W 0.1% WW AXIAL RWR81S1130BSS73
RES 113ohm 1W 0.1% WW AXIAL

RES 113ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1130BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1130BSS73-ND
Through Hole Resistors RWR81S1130BSS73-ND
113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1130BSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1130BSS73
Wirewound Resistors 3110-RWR81S1130BSS73
EGS-1-80 113 .1% RWR81S1130BS S73

EGS-1-80 113 .1% RWR81S1130BS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1130BSS73 RWR81S1130BSS73-ND 3110-RWR81S1130BSS73
Product Name RES 113 OHM 1W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers