Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1001BRBSL

Description
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1001BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001BRBSL-ND
Through Hole Resistors RWR81S1001BRBSL-ND
1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1001BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001BRBSL
Wirewound Resistors 3110-RWR81S1001BRBSL
EGS-1-80 1K .1% RWR81S1001BR BSL

EGS-1-80 1K .1% RWR81S1001BR BSL

Supplier's Site Datasheet
RES 1K OHM 1W 0.1% WW AXIAL - RWR81S1001BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 0.1% WW AXIAL
RWR81S1001BRBSL
RES 1K OHM 1W 0.1% WW AXIAL RWR81S1001BRBSL
RES 1Kohm 1W 0.1% WW AXIAL

RES 1Kohm 1W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1001BRBSL-ND 3110-RWR81S1001BRBSL RWR81S1001BRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 1W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details