Vishay Intertechnology, Inc. RES 1K OHM 1W 1% WW AXIAL RWR81S1001FRRSL

Description
RES 1Kohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1W 1% WW AXIAL - RWR81S1001FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% WW AXIAL
RWR81S1001FRRSL
RES 1K OHM 1W 1% WW AXIAL RWR81S1001FRRSL
RES 1Kohm 1W 1% WW AXIAL

RES 1Kohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1001FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1001FRRSL-ND
Through Hole Resistors RWR81S1001FRRSL-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1001FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001FRRSL
Wirewound Resistors 3110-RWR81S1001FRRSL
EGS-1-80 1K 1% RWR81S1001FR RSL

EGS-1-80 1K 1% RWR81S1001FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1001FRRSL RWR81S1001FRRSL-ND 3110-RWR81S1001FRRSL
Product Name RES 1K OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details