Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1001FRS73

Description
EGS-1-80 1K 1% RWR81S1001FR S73
Request a Quote Datasheet
Description
EGS-1-80 1K 1% RWR81S1001FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1001FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1001FRS73
Wirewound Resistors 3110-RWR81S1001FRS73
EGS-1-80 1K 1% RWR81S1001FR S73

EGS-1-80 1K 1% RWR81S1001FR S73

Supplier's Site Datasheet
RES 1K OHM 1W 1% WW AXIAL - RWR81S1001FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1W 1% WW AXIAL
RWR81S1001FRS73
RES 1K OHM 1W 1% WW AXIAL RWR81S1001FRS73
RES 1Kohm 1W 1% WW AXIAL

RES 1Kohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-RWR81S1001FRS73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1001FRS73TR-ND
Through Hole Resistors 541-RWR81S1001FRS73TR-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RWR81S1001FRS73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RWR81S1001FRS73CT-ND
Through Hole Resistors 541-RWR81S1001FRS73CT-ND
RES 1K OHM 1W 1% WW AXIAL

RES 1K OHM 1W 1% WW AXIAL

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1001FRS73 RWR81S1001FRS73 541-RWR81S1001FRS73TR-ND
Product Name Wirewound Resistors RES 1K OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers