Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR976FSRSL

Description
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR976FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR976FSRSL-ND
Through Hole Resistors RWR81NR976FSRSL-ND
976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

976 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.976 OHM 1W 1% WW AXIAL - RWR81NR976FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.976 OHM 1W 1% WW AXIAL
RWR81NR976FSRSL
RES 0.976 OHM 1W 1% WW AXIAL RWR81NR976FSRSL
RES 0.976ohm 1W 1% WW AXIAL

RES 0.976ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR81NR976FSRSL-ND RWR81NR976FSRSL
Product Name Through Hole Resistors RES 0.976 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9760 ohms 0.9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details