Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1100FMB12

Description
EGS-1-80 110 1% RWR81S1100FM B12
Request a Quote Datasheet
Description
EGS-1-80 110 1% RWR81S1100FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1100FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1100FMB12
Wirewound Resistors 3110-RWR81S1100FMB12
EGS-1-80 110 1% RWR81S1100FM B12

EGS-1-80 110 1% RWR81S1100FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1100FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1100FMB12-ND
Through Hole Resistors RWR81S1100FMB12-ND
110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 1W 1% WW AXIAL - RWR81S1100FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1W 1% WW AXIAL
RWR81S1100FMB12
RES 110 OHM 1W 1% WW AXIAL RWR81S1100FMB12
RES 110ohm 1W 1% WW AXIAL

RES 110ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1100FMB12 RWR81S1100FMB12-ND RWR81S1100FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 110 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details