Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1070FRB12

Description
EGS-1-80 107 1% RWR81S1070FR B12
Request a Quote Datasheet
Description
EGS-1-80 107 1% RWR81S1070FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1070FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1070FRB12
Wirewound Resistors 3110-RWR81S1070FRB12
EGS-1-80 107 1% RWR81S1070FR B12

EGS-1-80 107 1% RWR81S1070FR B12

Supplier's Site Datasheet
RES 107 OHM 1W 1% WW AXIAL - RWR81S1070FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1W 1% WW AXIAL
RWR81S1070FRB12
RES 107 OHM 1W 1% WW AXIAL RWR81S1070FRB12
RES 107ohm 1W 1% WW AXIAL

RES 107ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1070FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1070FRB12-ND
Through Hole Resistors RWR81S1070FRB12-ND
107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1070FRB12 RWR81S1070FRB12 RWR81S1070FRB12-ND
Product Name Wirewound Resistors RES 107 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details