Vishay Intertechnology, Inc. RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FSBSL

Description
RES 10.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1W 1% WW AXIAL - RWR81S10R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1W 1% WW AXIAL
RWR81S10R2FSBSL
RES 10.2 OHM 1W 1% WW AXIAL RWR81S10R2FSBSL
RES 10.2ohm 1W 1% WW AXIAL

RES 10.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S10R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S10R2FSBSL-ND
Through Hole Resistors RWR81S10R2FSBSL-ND
10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S10R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S10R2FSBSL
Wirewound Resistors 3110-RWR81S10R2FSBSL
EGS-1-80 10.2 1% RWR81S10R2FS BSL

EGS-1-80 10.2 1% RWR81S10R2FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S10R2FSBSL RWR81S10R2FSBSL-ND 3110-RWR81S10R2FSBSL
Product Name RES 10.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details