Vishay Intertechnology, Inc. RES 0.69 OHM 1W 0.1% WW AXIAL RWR81NR690BSBSL

Description
RES 0.69ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.69ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.69 OHM 1W 0.1% WW AXIAL - RWR81NR690BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.69 OHM 1W 0.1% WW AXIAL
RWR81NR690BSBSL
RES 0.69 OHM 1W 0.1% WW AXIAL RWR81NR690BSBSL
RES 0.69ohm 1W 0.1% WW AXIAL

RES 0.69ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR690BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR690BSBSL-ND
Through Hole Resistors RWR81NR690BSBSL-ND
690 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

690 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR690BSBSL RWR81NR690BSBSL-ND
Product Name RES 0.69 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6900 ohms 0.6900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers