Vishay Intertechnology, Inc. RES 0.75 OHM 1W 1% WW AXIAL RWR81NR750FSB12

Description
RES 0.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1W 1% WW AXIAL - RWR81NR750FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1W 1% WW AXIAL
RWR81NR750FSB12
RES 0.75 OHM 1W 1% WW AXIAL RWR81NR750FSB12
RES 0.75ohm 1W 1% WW AXIAL

RES 0.75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81NR750FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR750FSB12-ND
Through Hole Resistors RWR81NR750FSB12-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR81NR750FSB12 RWR81NR750FSB12-ND
Product Name RES 0.75 OHM 1W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details