Vishay Intertechnology, Inc. Through Hole Resistors RWR81NR787FSS70

Description
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81NR787FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81NR787FSS70-ND
Through Hole Resistors RWR81NR787FSS70-ND
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.787 OHM 1W 1% WW AXIAL - RWR81NR787FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 1W 1% WW AXIAL
RWR81NR787FSS70
RES 0.787 OHM 1W 1% WW AXIAL RWR81NR787FSS70
RES 0.787ohm 1W 1% WW AXIAL

RES 0.787ohm 1W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay - 63C5658 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
63C5658
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay 63C5658
Resistor,Metal Alloy,0.787Ohms,1+/- % Tol,-400,400ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.787Ohms,1+/-% Tol,-400,400ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR81NR787FSS70-ND RWR81NR787FSS70 63C5658
Product Name Through Hole Resistors RES 0.787 OHM 1W 1% WW AXIAL Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7870 ohms 0.7870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details