Honeywell International, Inc. Solenoid Valve VR8205A2024

Description
1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR, NATURAL TO LP CONVERSION KIT, 1/2 INCH X 3/8 INCH REDUCER BUSHING AND 3/4 INCH STRAIGHT FLANGE INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE ANY DIRECTION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT GAS TYPE NATURAL CONNECTION TYPE 1/4 INCH QUICK-CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT CAPACITY 200000 BTU/HOUR
Datasheet
Description
1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR, NATURAL TO LP CONVERSION KIT, 1/2 INCH X 3/8 INCH REDUCER BUSHING AND 3/4 INCH STRAIGHT FLANGE INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE ANY DIRECTION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT GAS TYPE NATURAL CONNECTION TYPE 1/4 INCH QUICK-CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT CAPACITY 200000 BTU/HOUR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - VR8205A2024 - Honeywell International, Inc.
Morristown, NJ, USA
Solenoid Valve
VR8205A2024
Solenoid Valve VR8205A2024
1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING UL, CSA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL APPLICATION 0 TO 175 DEG F TEMPERATURE RATING MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR, NATURAL TO LP CONVERSION KIT, 1/2 INCH X 3/8 INCH REDUCER BUSHING AND 3/4 INCH STRAIGHT FLANGE INCLUSIONS/FEATURES 1/2 PSI PRESSURE RATING 0 TO 90 DEGREE ANY DIRECTION MOUNTING DETAILS GAS MEDIA HANDLED 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT GAS TYPE NATURAL CONNECTION TYPE 1/4 INCH QUICK-CONNECT MALE TERMINAL PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG IGNITION TYPE DIRECT CAPACITY 200000 BTU/HOUR
  • 1-STAGE, STRAIGHT-THROUGH, STANDARD OPENING TYPE
  • 24 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING
  • UL, CSA APPLICABLE STANDARD
  • RESIDENTIAL COMBUSTION CONTROL APPLICATION
  • 0 TO 175 DEG F TEMPERATURE RATING
  • MANUAL VALVE, (2) AUTOMATIC OPERATOR, PRESSURE REGULATOR, NATURAL TO LP CONVERSION KIT, 1/2 INCH X 3/8 INCH REDUCER BUSHING AND 3/4 INCH STRAIGHT FLANGE INCLUSIONS/FEATURES
  • 1/2 PSI PRESSURE RATING
  • 0 TO 90 DEGREE ANY DIRECTION MOUNTING DETAILS
  • GAS MEDIA HANDLED
  • 1/2 INCH THREADED X 1/2 INCH THREADED PORT CONNECTION
  • OVERALL DIMENSION 4-1/8 INCH WIDTH X 2-11/16 INCH DEPTH X 4-15/16 INCH HEIGHT
  • GAS TYPE NATURAL
  • CONNECTION TYPE 1/4 INCH QUICK-CONNECT MALE TERMINAL
  • PRESSURE TAPPING 1/8 INCH THREADED WITH PLUG
  • IGNITION TYPE DIRECT
  • CAPACITY 200000 BTU/HOUR
Supplier's Site Datasheet
Control Valve - 20743872 - Radwell International
Willingboro, NJ, United States
Control Valve
20743872
Control Valve 20743872
GAS CONTROL VALVE, 1/2IN, 24V, DUAL DIRECT IGNITION, REPLACES VR8205A 2065. FREE 2 YEAR RADWELL WARRANTY

GAS CONTROL VALVE, 1/2IN, 24V, DUAL DIRECT IGNITION, REPLACES VR8205A 2065. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Honeywell International, Inc. Radwell International
Product Category Industrial Valves Industrial Valves
Product Number VR8205A2024 20743872
Product Name Solenoid Valve Control Valve
Valve Type Solenoid Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Delivery Pressure Regulator, Model 8700 -  - HydraCheck Inc.
Specs
Primary Material Steel
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
HPAL & POx Autoclave Valves - AbrasoBlock® - ValvTechnologies, Inc.
Specs
Valve Type Block Bleed; Ball
Primary Material Exotic Metal
Media Gas; Steam; Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details