DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
80
90
100
110
120
130
131
132
133
134
135
136
137
138
139
140
141
142
143
150
160
170
180
190
196
| Product Name | Notes |
|---|---|
| 0.6nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1006 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 1A 80mOhm Max 0201 (0603 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1006 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 800mA 100mOhm Max 0201 (0603 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 1A 40mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 1A 50mOhm Max 0402 (1006 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 240mA 1.2Ohm Max 0201 (0603 Metric) | |
| 10nH Unshielded Multilayer Inductor 500mA 190mOhm Max 0402 (1005 Metric) | |
| 11nH Unshielded Multilayer Inductor 240mA 1.3Ohm Max 0201 (0603 Metric) | |
| 11nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0402 (1006 Metric) | |
| 12nH Unshielded Multilayer Inductor 240mA 1.4Ohm Max 0201 (0603 Metric) | |
| 12nH Unshielded Multilayer Inductor 450mA 240mOhm Max 0402 (1005 Metric) | |
| 13nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric) | |
| 13nH Unshielded Multilayer Inductor 420mA 260mOhm Max 0402 (1006 Metric) | |
| 15nH Unshielded Multilayer Inductor 180mA 1.5Ohm Max 0201 (0603 Metric) | |
| 15nH Unshielded Multilayer Inductor 400mA 280mOhm Max 0402 (1005 Metric) | |
| 16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric) | |
| 16nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric) | |
| 18nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric) | |
| 18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric) | |
| 19nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric) | |
| 1nH Unshielded Multilayer Inductor 1.2A 30mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Multilayer Inductor 1A 70mOhm Max 0201 (0603 Metric) | |
| 2.1nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 700mA 150mOhm Max 0201 (0603 Metric) | |
| 2.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric) | |
| 20nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric) | |
| 22nH Unshielded Multilayer Inductor 160mA 2Ohm Max 0201 (0603 Metric) | |
| 24nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0201 (0603 Metric) | |
| 27nH Unshielded Multilayer Inductor 160mA 2.2Ohm Max 0201 (0603 Metric) | |
| 2nH Unshielded Multilayer Inductor 700mA 120mOhm Max 0201 (0603 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric) | |
| 3.2nH Unshielded Multilayer Inductor 550mA 200mOhm Max 0201 (0603 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 3.5nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 500mA 250mOhm Max 0201 (0603 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 450mA 250mOhm Max 0201 (0603 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric) | |
| 30nH Unshielded Multilayer Inductor 160mA 2.7Ohm Max 0201 (0603 Metric) | |
| 33nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric) | |
| 36nH Unshielded Multilayer Inductor 160mA 2.8Ohm Max 0201 (0603 Metric) | |
| 39nH Unshielded Multilayer Inductor 160mA 3Ohm Max 0201 (0603 Metric) | |
| 3nH Unshielded Multilayer Inductor 450mA 300mOhm Max 0201 (0603 Metric) | |
| 4.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 4.1nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric) | |
| 4.2nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 4.2nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric) | |
| 4.3nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 4.3nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric) | |
| 4.7nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 4nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 4nH Unshielded Multilayer Inductor 400mA 350mOhm Max 0201 (0603 Metric) | |
| 5.1nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 5.1nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 5.6nH Shielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric) | |
| 6.2nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric) | |
| 6.8nH Shielded Multilayer Inductor 200mA 1Ohm Max 01005 (0402 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0201 (0603 Metric) | |
| 7.5nH Shielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0201 (0603 Metric) | |
| 8.2nH Shielded Multilayer Inductor 180mA 1.2Ohm Max 01005 (0402 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric) | |
| 9.1nH Shielded Multilayer Inductor 130mA 1.5Ohm Max 01005 (0402 Metric) | |
| 9.1nH Unshielded Multilayer Inductor 250mA 900mOhm Max 0201 (0603 Metric) | |
| FIXED IND 0.7NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.1NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.1NH 1A 20 MOHM SMD | |
| FIXED IND 1.2NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.2NH 1A 40 MOHM SMD | |
| FIXED IND 1.3NH 1.2A 30 MOHM SMD | |
| FIXED IND 1.3NH 1A 30 MOHM SMD | |
| FIXED IND 1.4NH 1A 30 MOHM SMD | |
| FIXED IND 1.5NH 1A 40 MOHM SMD | |
| FIXED IND 1.6NH 1A 30 MOHM SMD | |
| FIXED IND 1.7NH 1A 40 MOHM SMD | |
| FIXED IND 1.8NH 1A 40 MOHM SMD | |
| FIXED IND 1.8NH 1A 50 MOHM SMD | |
| FIXED IND 1.9NH 1A 50 MOHM SMD | |
| FIXED IND 1.9NH 1A 60 MOHM SMD | |
| FIXED IND 10NH 400MA 300 MOHM | |
| FIXED IND 11NH 400MA 260 MOHM | |
| FIXED IND 11NH 450MA 240 MOHM | |
| FIXED IND 12NH 300MA 500 MOHM | |
| FIXED IND 13NH 300MA 500 MOHM | |
| FIXED IND 13NH 420MA 260 MOHM | |
| FIXED IND 15NH 300MA 500 MOHM | |
| FIXED IND 15NH 400MA 280 MOHM | |
| FIXED IND 16NH 300MA 550 MOHM | |
| FIXED IND 18NH 260MA 800 MOHM | |
| FIXED IND 18NH 280MA 650 MOHM | |
| FIXED IND 19NH 280MA 650 MOHM | |
| FIXED IND 1NH 1A 20 MOHM SMD | |
| FIXED IND 2.1NH 1A 50 MOHM SMD | |
| FIXED IND 2.2NH 1A 50 MOHM SMD | |
| FIXED IND 2.3NH 1A 60 MOHM SMD | |
| FIXED IND 2.4NH 1A 60 MOHM SMD | |
| FIXED IND 2.5NH 900MA 70 MOHM | |
| FIXED IND 2.6NH 750MA 90 MOHM | |
| FIXED IND 2.7NH 850MA 70 MOHM | |
| FIXED IND 2.8NH 800MA 90 MOHM | |
| FIXED IND 2.9NH 750MA 100 MOHM | |
| FIXED IND 20NH 280MA 600 MOHM | |
| FIXED IND 22NH 280MA 500 MOHM | |
| FIXED IND 23NH 250MA 700 MOHM | |
| FIXED IND 24NH 250MA 700 MOHM | |
| FIXED IND 27NH 250MA 600 MOHM | |
| FIXED IND 2NH 1A 50 MOHM SMD | |
| FIXED IND 3.1NH 850MA 80 MOHM | |
| FIXED IND 3.2NH 550MA 200 MOHM | |
| FIXED IND 3.2NH 800MA 90 MOHM | |
| FIXED IND 3.3NH 750MA 100 MOHM | |
| FIXED IND 3.4NH 800MA 80 MOHM | |
| FIXED IND 3.5NH 900MA 70 MOHM | |
| FIXED IND 3.6NH 900MA 70 MOHM | |
| FIXED IND 3.7NH 800MA 80 MOHM | |
| FIXED IND 3.8NH 800MA 90 MOHM | |
| FIXED IND 3.9NH 750MA 90 MOHM | |
| FIXED IND 30NH 220MA 950 MOHM | |
| FIXED IND 33NH 220MA 950 MOHM | |
| FIXED IND 36NH 200MA 1.05 OHM | |
| FIXED IND 39NH 200MA 1 OHM SMD | |
| FIXED IND 3NH 650MA 120 MOHM SMD | |
| FIXED IND 4.1NH 650MA 120 MOHM | |
| FIXED IND 4.2NH 200MA 800 MOHM | |
| FIXED IND 4.2NH 650MA 120 MOHM | |
| FIXED IND 4.3NH 600MA 120 MOHM | |
| FIXED IND 4.7NH 200MA 800 MOHM | |
| FIXED IND 4.7NH 650MA 120 MOHM | |
| FIXED IND 40NH 200MA 1.05 OHM | |
| FIXED IND 43NH 200MA 1.1 OHM SMD | |
| FIXED IND 47NH 180MA 1.3 OHM SMD | |
| FIXED IND 4NH 700MA 110 MOHM SMD | |
| FIXED IND 5.1NH 600MA 140 MOHM | |
| FIXED IND 5.6NH 200MA 800 MOHM | |
| FIXED IND 5.6NH 500MA 190 MOHM | |
| FIXED IND 5.8NH 500MA 190 MOHM | |
| FIXED IND 51NH 180MA 1.25 OHM | |
| FIXED IND 56NH 180MA 1.4 OHM SMD | |
| FIXED IND 6.2NH 500MA 190 MOHM | |
| FIXED IND 6.8NH 200MA 1 OHM SMD | |
| FIXED IND 6.8NH 500MA 200 MOHM | |
| FIXED IND 7.3NH 450MA 260 MOHM | |
| FIXED IND 7.5NH 450MA 260 MOHM | |
| FIXED IND 8.2NH 450MA 240 MOHM | |
| FIXED IND 8.7NH 450MA 220 MOHM | |
| FIXED IND 9.1NH 450MA 220 MOHM | |
| FIXED IND 9.5NH 450MA 250 MOHM |
| << Prev | Next >> |