FIXED IND 12NH 240MA 1.4 OHM SMD Product overview: MHQ0603P12NHT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240MA, 1.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 240MA, 1.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P12NHT000 can be used for catalog matching and distributor lookup.
12nH Unshielded Multilayer Inductor 240mA 1.4Ohm Max 0201 (0603 Metric)
12nH Unshielded Multilayer Inductor 240mA 1.4Ohm Max 0201 (0603 Metric)
12nH Unshielded Multilayer Inductor 240mA 1.4Ohm Max 0201 (0603 Metric)
Win Source Part Number: 992698-MHQ0603P12NHT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 12 nH
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 16 @ 500MHz
Frequency - Self Resonant: 3.2GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 1.4Ohm Max
Supplier Device Package: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 240 mA
Inductance Frequency - Test: 500 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-16765-6,445-1676
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MHQ0603P12NHT000 | 445-16765-1-ND | 992698-MHQ0603P12NHT000 |
| Product Name | SMD 240MA 1.4 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Multilayer | Multilayer | Standard; Multilayer |
| Core Material | Ceramic | Ceramic | |
| Inductance Range | 0.0120 microH | 0.0120 microH |