TDK U.S.A. Corporation Fixed Inductors MHQ0603P16NHTD25

Description
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180051-2-ND
Fixed Inductors 445-180051-2-ND
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180051-1-ND
Fixed Inductors 445-180051-1-ND
16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

16nH Unshielded Multilayer Inductor 180mA 1.7Ohm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-180051-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details