TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MHQ1005P18NJT000

Description
Win Source Part Number: 1106843-MHQ1005P18NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 18 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 2.3GHz Package / Case: 0402 (1006 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): MHQ1005P18NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: ,445-181304-2-ND,226 6-MHQ1005P18NJT000,4 45-181304-2,445-1813 04-1,445-181304-1-ND ,MHQ1005P18NJT000-ND ,445-MHQ1005P18NJT00 0CT,445-MHQ1005P18NJ T000TR,445-MHQ1005P1 8NJT000DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1106843-MHQ1005P18NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 18 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 2.3GHz Package / Case: 0402 (1006 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): MHQ1005P18NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: ,445-181304-2-ND,226 6-MHQ1005P18NJT000,4 45-181304-2,445-1813 04-1,445-181304-1-ND ,MHQ1005P18NJT000-ND ,445-MHQ1005P18NJT00 0CT,445-MHQ1005P18NJ T000TR,445-MHQ1005P1 8NJT000DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1106843-MHQ1005P18NJT000
Inductors, Coils, Chokes - Fixed Inductors 1106843-MHQ1005P18NJT000
Win Source Part Number: 1106843-MHQ1005P18NJ T000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MHQ-P Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 18 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic, Non-Magnetic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 2.3GHz Package / Case: 0402 (1006 Metric) DC Resistance (DCR): 800mOhm Max Supplier Device Package: 1006 (0402) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): MHQ1005P18NJT000.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 260 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: ,445-181304-2-ND,226 6-MHQ1005P18NJT000,4 45-181304-2,445-1813 04-1,445-181304-1-ND ,MHQ1005P18NJT000-ND ,445-MHQ1005P18NJT00 0CT,445-MHQ1005P18NJ T000TR,445-MHQ1005P1 8NJT000DKR

Win Source Part Number: 1106843-MHQ1005P18NJT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MHQ-P
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 18 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic, Non-Magnetic
Q @ Freq: 22 @ 250MHz
Frequency - Self Resonant: 2.3GHz
Package / Case: 0402 (1006 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 1006 (0402)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): MHQ1005P18NJT000.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: ,445-181304-2-ND,2266-MHQ1005P18NJT000,445-181304-2,445-181304-1,445-181304-1-ND,MHQ1005P18NJT000-ND,445-MHQ1005P18NJT000CT,445-MHQ1005P18NJT000TR,445-MHQ1005P18NJT000DKR

Buy Now Datasheet
SMD 260MA 800MOHM Inductor and Choke - 71-MHQ1005P18NJT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 260MA 800MOHM Inductor and Choke
71-MHQ1005P18NJT000
SMD 260MA 800MOHM Inductor and Choke 71-MHQ1005P18NJT000
FIXED IND 18NH 260MA 800MOHM SMD Product overview: MHQ1005P18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P18NJT000 can be used for catalog matching and distributor lookup.

FIXED IND 18NH 260MA 800MOHM SMD Product overview: MHQ1005P18NJT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 260MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 260MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ1005P18NJT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-MHQ1005P18NJT000CT-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P18NJT000TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MHQ1005P18NJT000DKR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

18nH Unshielded Multilayer Inductor 260mA 800mOhm Max 0402 (1006 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MHQ1005P18NJT000
Inductors/Coils/Transformers >> Inductors (SMD) MHQ1005P18NJT000
260mA 18nH ±5% 480mΩ 0402 Inductors (SMD) ROHS

260mA 18nH ±5% 480mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors 18nH 80mOhms 260mA 5% - 769-MHQ1005P18NJT000 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 18nH 80mOhms 260mA 5%
769-MHQ1005P18NJT000
Fixed Inductors 18nH 80mOhms 260mA 5% 769-MHQ1005P18NJT000
Fixed Inductors 18nH 80mOhms 260mA 5%

Fixed Inductors 18nH 80mOhms 260mA 5%

Supplier's Site
Fixed Inductors - MHQ1005P18NJT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ1005P18NJT000
Fixed Inductors MHQ1005P18NJT000
FIXED IND 18NH 260MA 800MOHM SMD

FIXED IND 18NH 260MA 800MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1106843-MHQ1005P18NJT000 71-MHQ1005P18NJT000 445-MHQ1005P18NJT000CT-ND MHQ1005P18NJT000 769-MHQ1005P18NJT000 MHQ1005P18NJT000
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 260MA 800MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors 18nH 80mOhms 260mA 5% Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic Ceramic; Ceramic, Non-Magnetic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-6N8 0201HT-6N8XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details