TDK U.S.A. Corporation Fixed Inductors MHQ0603P5N6HT000

Description
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16900-1-ND
Fixed Inductors 445-16900-1-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16900-2-ND
Fixed Inductors 445-16900-2-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16900-6-ND
Fixed Inductors 445-16900-6-ND
5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

5.6nH Unshielded Multilayer Inductor 350mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369444-MHQ0603P5N6HT000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369444-MHQ0603P5N6HT000
Inductors, Coils, Chokes - Fixed Inductors 1369444-MHQ0603P5N6HT000
Win Source Part Number: 1369444-MHQ0603P5N6H T000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MHQ-P Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 (0603 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±3% Size / Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm) Height - Seated (Max): 0.016" (0.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic, Non-Magnetic Inductance: 5.6 nH Current Rating (Amps): 350 mA Shielding: Unshielded DC Resistance (DCR): 400mOhm Max Q @ Freq: 16 @ 500MHz Frequency - Self Resonant: 5GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369444-MHQ0603P5N6HT000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MHQ-P
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±3%
Size / Dimension: 0.026" L x 0.014" W (0.65mm x 0.35mm)
Height - Seated (Max): 0.016" (0.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic, Non-Magnetic
Inductance: 5.6 nH
Current Rating (Amps): 350 mA
Shielding: Unshielded
DC Resistance (DCR): 400mOhm Max
Q @ Freq: 16 @ 500MHz
Frequency - Self Resonant: 5GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
350MA 400MOHM Inductor and Choke - 71-MHQ0603P5N6HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MA 400MOHM Inductor and Choke
71-MHQ0603P5N6HT000
350MA 400MOHM Inductor and Choke 71-MHQ0603P5N6HT000
FIXED IND 5.6NH 350MA 400MOHM SM Product overview: MHQ0603P5N6HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P5N6HT000 can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 350MA 400MOHM SM Product overview: MHQ0603P5N6HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MHQ0603P5N6HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MHQ0603P5N6HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MHQ0603P5N6HT000
Fixed Inductors MHQ0603P5N6HT000
FIXED IND 5.6NH 350MA 400MOHM SM

FIXED IND 5.6NH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16900-1-ND 1369444-MHQ0603P5N6HT000 71-MHQ0603P5N6HT000 MHQ0603P5N6HT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 350MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Configuration Fixed Fixed
Inductance Tolerance 3 (+/- %) 3 (+/- %) 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1730048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details